NXP Semiconductors Interface - Interface - Specialized - CBTU0808EE/G,518 CBTU0808EE/G,518

Description
Manufacturer: NXP Win Source Part Number: 1027940-CBTU0808EE/G ,518 Packaging: Reel - TR Applications: Computer Port Switching and Docking Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TFBGA (5x5) Supply Voltage - Operating: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1027940-CBTU0808EE/G ,518 Packaging: Reel - TR Applications: Computer Port Switching and Docking Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TFBGA (5x5) Supply Voltage - Operating: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CBTU0808EE/G,518 is a dual lane PCI Express port multiplexer designed for reliable path switching of PCI Express signals. It features two lanes, each with a transmit and receive channel, and four ports per channel, allowing for flexible connectivity options. The device supports high bandwidth exceeding 1 GHz and maintains low off-feedthrough and crosstalk levels of less than -35 dB at 1.25 GHz. It operates on a single 1.8 V supply and is packaged in a 48-ball TFBGA format, requiring a minimum board space of 5 mm x 5 mm. The multiplexer is suitable for high-performance computing and port switching applications, with ESD resilience rated at 8 kV HBM.

Datasheet Summary
Powered by GS/AI

The CBTU0808EE/G,518 is a dual lane PCI Express port multiplexer designed for reliable path switching of PCI Express signals. It features two lanes, each with a transmit and receive channel, and four ports per channel, allowing for flexible connectivity options. The device supports high bandwidth exceeding 1 GHz and maintains low off-feedthrough and crosstalk levels of less than -35 dB at 1.25 GHz. It operates on a single 1.8 V supply and is packaged in a 48-ball TFBGA format, requiring a minimum board space of 5 mm x 5 mm. The multiplexer is suitable for high-performance computing and port switching applications, with ESD resilience rated at 8 kV HBM.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - CBTU0808EE/G,518 - 1027940-CBTU0808EE/G,518 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CBTU0808EE/G,518
1027940-CBTU0808EE/G,518
Interface - Interface - Specialized - CBTU0808EE/G,518 1027940-CBTU0808EE/G,518
Manufacturer: NXP Win Source Part Number: 1027940-CBTU0808EE/G ,518 Packaging: Reel - TR Applications: Computer Port Switching and Docking Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TFBGA (5x5) Supply Voltage - Operating: 1.7 V to 1.9 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1027940-CBTU0808EE/G,518
Packaging: Reel - TR
Applications: Computer Port Switching and Docking
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TFBGA (5x5)
Supply Voltage - Operating: 1.7 V to 1.9 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Interface - Specialized - CBTU0808EE/G,518 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
CBTU0808EE/G,518
Interface - Specialized CBTU0808EE/G,518
IC INTFACE SPECIALIZED 48TFBGA

IC INTFACE SPECIALIZED 48TFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
CBTU0808EE/G,518
Integrated Circuits (ICs) - Interface - Specialized CBTU0808EE/G,518
IC INTFACE SPECIALIZED 48TFBGA

IC INTFACE SPECIALIZED 48TFBGA

Supplier's Site
Specialized - CBTU0808EE/G,518 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
CBTU0808EE/G,518
Specialized CBTU0808EE/G,518
Computer Port Switching and Docking Interface 48-TFBGA (5x5)

Computer Port Switching and Docking Interface 48-TFBGA (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1027940-CBTU0808EE/G,518 CBTU0808EE/G,518 CBTU0808EE/G,518 CBTU0808EE/G,518
Product Name Interface - Interface - Specialized - CBTU0808EE/G,518 Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 1.7 V ~ 1.9 V Other Other; 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
Telecom - PBM99011/22QSA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
2 suppliers
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD52000-1 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details