Win Source Part Number: 1012945-CBTU02043HEJ
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Tape & Reel
Applications: USB
Standard Package: 10,000
Mounting: SMD (SMT)
-3db Bandwidth: 12GHz
Voltage - Supply, Single (V+): 1.62V ~ 3.63V
Number of Channels: 2
Package / Case: 16-UFQFN Exposed Pad
Supplier Device Package: 16-HUQFN (1.6x2.4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935308355118,568-134
Base Product Number: CBTU02043
IC DIFF SWITCH 2:1 HUQFN16
IC DIFF SWITCH 2:1 HUQFN16
HIGH SPEED USB SWITCH, USB 3.1, HUQFN-16; USB IC Type:High Speed USB Switch; USB Standard:USB 3.1; Supply Voltage Min:1.62V; Supply Voltage Max:3.63V; Interface Case Style:HUQFN; No. of Pins:16Pins; Data Rate:-; No. of Ports:1 Port; RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1012945-CBTU02043HEJ | CBTU02043HEJ | CBTU02043HEJ | 60AC8096 |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Analog Switches - Special Purpose | High Speed Usb Switch, Usb 3.1, Huqfn-16; Usb Ic Type Nxp |
| Device Type | Sensor Interface | Sensor Interface | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 16-UFQFN Exposed Pad | 16-UFQFN Exposed Pad | HUQFN | |
| Supply Voltage | Other; 1.62V ~ 3.63V | Other; 1.62V |