NXP Semiconductors Interface - Interface - Analog Switches - Special Purpose - CBTL04083ABS,518 CBTL04083ABS,518

Description
Manufacturer: NXP Win Source Part Number: 771245-CBTL04083ABS, 518 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bi-Directional, SATA Package: 42-VFQFN Exposed Pad Applications: DisplayPort, PCIe, USB Operating Supply Voltage: 3 V ~ 3.6 V -3db Bandwidth: 8.3GHz Number of Channels: 4 Family Name: CBTL04083 Categories: Integrated Circuits (ICs) Manufacturer Package: 42-HVQFN On-State Resistance (Maximum): 6 Ohm (Typ) Alternative Parts (Cross-Reference): CBTL04083ABS; CBTL04083ABS,558; Introduction Date: February 28, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 771245-CBTL04083ABS, 518 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bi-Directional, SATA Package: 42-VFQFN Exposed Pad Applications: DisplayPort, PCIe, USB Operating Supply Voltage: 3 V ~ 3.6 V -3db Bandwidth: 8.3GHz Number of Channels: 4 Family Name: CBTL04083 Categories: Integrated Circuits (ICs) Manufacturer Package: 42-HVQFN On-State Resistance (Maximum): 6 Ohm (Typ) Alternative Parts (Cross-Reference): CBTL04083ABS; CBTL04083ABS,558; Introduction Date: February 28, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - CBTL04083ABS,518 - 771245-CBTL04083ABS,518 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - CBTL04083ABS,518
771245-CBTL04083ABS,518
Interface - Interface - Analog Switches - Special Purpose - CBTL04083ABS,518 771245-CBTL04083ABS,518
Manufacturer: NXP Win Source Part Number: 771245-CBTL04083ABS, 518 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Bi-Directional, SATA Package: 42-VFQFN Exposed Pad Applications: DisplayPort, PCIe, USB Operating Supply Voltage: 3 V ~ 3.6 V -3db Bandwidth: 8.3GHz Number of Channels: 4 Family Name: CBTL04083 Categories: Integrated Circuits (ICs) Manufacturer Package: 42-HVQFN On-State Resistance (Maximum): 6 Ohm (Typ) Alternative Parts (Cross-Reference): CBTL04083ABS; CBTL04083ABS,558; Introduction Date: February 28, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 771245-CBTL04083ABS,518
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Bi-Directional, SATA
Package: 42-VFQFN Exposed Pad
Applications: DisplayPort, PCIe, USB
Operating Supply Voltage: 3 V ~ 3.6 V
-3db Bandwidth: 8.3GHz
Number of Channels: 4
Family Name: CBTL04083
Categories: Integrated Circuits (ICs)
Manufacturer Package: 42-HVQFN
On-State Resistance (Maximum): 6 Ohm (Typ)
Alternative Parts (Cross-Reference): CBTL04083ABS; CBTL04083ABS,558;
Introduction Date: February 28, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - CBTL04083ABS,518 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
CBTL04083ABS,518
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose CBTL04083ABS,518
IC MUX/DEMUX 2:1 4CH 42HVQFN

IC MUX/DEMUX 2:1 4CH 42HVQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 771245-CBTL04083ABS,518 CBTL04083ABS,518
Product Name Interface - Interface - Analog Switches - Special Purpose - CBTL04083ABS,518 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1835AAS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details