Manufacturer: NXP
Win Source Part Number: 238962-BZX84-C4V7
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84-C4V7
Alternative Parts (Cross-Reference): BZX84-C4V7,215; BZX84-C4V7/T1; BZX84-C4V7,235; MAZ3047-H;
Introduction Date: January 30, 2013
ECCN: EAR99
Country of Origin: China, Hong Kong, Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
DIODE 4.7 V, 0.25 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Voltage Regulator Diode
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 238962-BZX84-C4V7 | 17568-BZX84-C4V7 |
| Product Name | Discrete Semiconductor Products | DIODE 4.7 V, 0.25 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Voltage Regulator Diode |