Manufacturer: Nexperia USA Inc.
Win Source Part Number: 102353-BZV55-B3V9,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: SOD-80C
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Zener Diode, 3.9V V(Z), 2%, 0.4W, Silicon, Unidirectional
Diode Zener Single 3.9V 2% 500mW 2-Pin Mini-MELF T/R Product overview: BZV55-B3V9,115 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV55-B3V9,115 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 102353-BZV55-B3V9,115 | BZV55-B3V9,115 | 287-BZV55-B3V9,115 |
| Product Name | Diodes - Zener - Single - BZV55-B3V9,115 | 3.9V 500mW Zener Diode | |
| Life Cycle Stage | Active | Active | |
| Package | SOD-80C; SOD-80 | SOD80 | Tape and Reel |
| VZ | 3.9 volts | 3.9 volts | |
| ZZT | 90 ohms | 90 ohms |