NXP Semiconductors Diodes - Zener - Arrays - BZB784-C2V4 BZB784-C2V4

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 201751-BZB784-C2V4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Maximum Power Dissipation: 180mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 201751-BZB784-C2V4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Maximum Power Dissipation: 180mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - BZB784-C2V4 - 201751-BZB784-C2V4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZB784-C2V4
201751-BZB784-C2V4
Diodes - Zener - Arrays - BZB784-C2V4 201751-BZB784-C2V4
Manufacturer: Nexperia USA Inc. Win Source Part Number: 201751-BZB784-C2V4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Maximum Power Dissipation: 180mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 201751-BZB784-C2V4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Maximum Power Dissipation: 180mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2.4V Zener Diode - 295-BZB784-C2V4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V Zener Diode
295-BZB784-C2V4
2.4V Zener Diode 295-BZB784-C2V4
DIODE ZENER ARRAY 2.4V SOT323 Product overview: BZB784-C2V4 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB784-C2V4 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 2.4V SOT323 Product overview: BZB784-C2V4 from NXP Semiconductors is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB784-C2V4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Zener Diodes
Product Number 201751-BZB784-C2V4 295-BZB784-C2V4
Product Name Diodes - Zener - Arrays - BZB784-C2V4 2.4V Zener Diode
Diode Type Zener; 1 Pair Common Anode
Life Cycle Stage Active
VF 0.9000 volts
IR 0.0500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diode Arrays - BAV99W/MIF-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
Rectifier Diodes, Type SBD - Model: YG878C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details