NXP Semiconductors END - OF - LIFE - BYV29-400 BYV29-400

Description
Manufacturer: NXP Win Source Part Number: 1156788-BYV29-400 Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1156788-BYV29-400 Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BYV29-400 - 1156788-BYV29-400 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BYV29-400
1156788-BYV29-400
END - OF - LIFE - BYV29-400 1156788-BYV29-400
Manufacturer: NXP Win Source Part Number: 1156788-BYV29-400 Manufacturer Homepage: www.nxp.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1156788-BYV29-400
Manufacturer Homepage: www.nxp.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1156788-BYV29-400
Product Name END - OF - LIFE - BYV29-400
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 2PFT1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2600 mA
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,135 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
5 suppliers