NXP Semiconductors Single FETs, MOSFETs BUK9E4R4-40B,127

Description
N-Channel 40V 75A (Tc) 254W (Tc) Through Hole I2PAK
Request a Quote Datasheet
Description
N-Channel 40V 75A (Tc) 254W (Tc) Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 568-5733-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-5733-5-ND
Single FETs, MOSFETs 568-5733-5-ND
N-Channel 40V 75A (Tc) 254W (Tc) Through Hole I2PAK

N-Channel 40V 75A (Tc) 254W (Tc) Through Hole I2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9E4R4-40B,127 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9E4R4-40B,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9E4R4-40B,127
MOSFET N-CH 40V 75A I2PAK

MOSFET N-CH 40V 75A I2PAK

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 568-5733-5-ND BUK9E4R4-40B,127
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFR2607Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers