NXP Semiconductors 55V 75A MOSFET Transistor BUK7609-55A,118

Description
MOSFET N-CH 55V 75A D2PAK Product overview: BUK7609-55A,118 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7609-55A,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 55V 75A D2PAK Product overview: BUK7609-55A,118 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7609-55A,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55V 75A MOSFET Transistor
278-BUK7609-55A,118
55V 75A MOSFET Transistor 278-BUK7609-55A,118
MOSFET N-CH 55V 75A D2PAK Product overview: BUK7609-55A,118 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7609-55A,118 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 75A D2PAK Product overview: BUK7609-55A,118 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7609-55A,118 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - 568-9646-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-9646-2-ND
Single FETs, MOSFETs 568-9646-2-ND
N-Channel 55V 75A (Tc) 211W (Tc) Surface Mount D2PAK

N-Channel 55V 75A (Tc) 211W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7609-55A,118 - 120862-BUK7609-55A,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7609-55A,118
120862-BUK7609-55A,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7609-55A,118 120862-BUK7609-55A,118
Manufacturer: NXP Win Source Part Number: 120862-BUK7609-55A,1 18 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 211W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 1mA Max Gate Charge: 62nC @ 0V Max Input Capacitance: 3271pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 120862-BUK7609-55A,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 211W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Gate Charge: 62nC @ 0V
Max Input Capacitance: 3271pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7609-55A,118 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7609-55A,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7609-55A,118
MOSFET N-CH 55V 75A D2PAK

MOSFET N-CH 55V 75A D2PAK

Supplier's Site
MOSFET N-CH 55V 75A D2PAK - 568-BUK7609-55A,118 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 55V 75A D2PAK
568-BUK7609-55A,118
MOSFET N-CH 55V 75A D2PAK 568-BUK7609-55A,118
MOSFET N-CH 55V 75A D2PAK

MOSFET N-CH 55V 75A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BUK7609-55A,118 568-9646-2-ND 120862-BUK7609-55A,118 BUK7609-55A,118 568-BUK7609-55A,118
Product Name 55V 75A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7609-55A,118 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 55V 75A D2PAK
PD 211000 milliwatts 211000 milliwatts 211000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
MOSFETs - 2605059P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
9 suppliers