Manufacturer: NXP
Win Source Part Number: 1156085-BUK7230-55A
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
PFET, 38A I(D), 55V, 0.003OHM, 1 / Mosfet Array Product overview: BUK7230-55A from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38A, 55V, 0.003OHM. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 38A, 55V, 0.003OHM, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK7230-55A can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1156085-BUK7230-55A | 289-BUK7230-55A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7230-55A | 38A 55V 0.003OHM MOSFET Transistor |
| Package Type | SOT3 | Bulk |