NXP Semiconductors France SAS END - OF - LIFE - BUJ303AX BUJ303AX

Description
Manufacturer: NXP Win Source Part Number: 1155960-BUJ303AX Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1155960-BUJ303AX Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BUJ303AX - 1155960-BUJ303AX - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BUJ303AX
1155960-BUJ303AX
END - OF - LIFE - BUJ303AX 1155960-BUJ303AX
Manufacturer: NXP Win Source Part Number: 1155960-BUJ303AX Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1155960-BUJ303AX
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1155960-BUJ303AX
Product Name END - OF - LIFE - BUJ303AX
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single IGBTs - 448-AIKQ200N75CP2XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers