NPN power transistor for high voltage, high speed switching applications in DC-to-DC converters, inverters, and motor control systems, housed in a TO-220AB (SOT78) plastic package with a mounting base connected to the collector. It has a collector-emitter peak voltage of 1000 V, a continuous collector current rating of 5 A, and a total power dissipation of 100 W at 25⁰C. Thermal resistance from junction to mounting base is 1.25 K/W. The device meets IEC 60134 for absolute maximum ratings.
Power Bipolar Transistor, 5A I(C), 500V V(BR)CEO, 1-Element, NPN, Silicon, TO-220AB, Plastic/Epoxy, 3 Pin
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BUJ303A,127 |
| Package Type | SOT78 |