NXP Semiconductors Hard To Find - BSS84AKM BSS84AKM

Description
Manufacturer: NXP Win Source Part Number: 717980-BSS84AKM Family Name: BSS84AKM Manufacturer Homepage: www.nxp.com Reference case: SOD-882 Reference Date Code: 1736+ Alternative Parts (Cross-Reference): DMN58D0LFB-7B; DMN58D0LFB-7; DMP58D0LFB-7B; Introduction Date: May 23, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 717980-BSS84AKM Family Name: BSS84AKM Manufacturer Homepage: www.nxp.com Reference case: SOD-882 Reference Date Code: 1736+ Alternative Parts (Cross-Reference): DMN58D0LFB-7B; DMN58D0LFB-7; DMP58D0LFB-7B; Introduction Date: May 23, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - BSS84AKM - 717980-BSS84AKM - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - BSS84AKM
717980-BSS84AKM
Hard To Find - BSS84AKM 717980-BSS84AKM
Manufacturer: NXP Win Source Part Number: 717980-BSS84AKM Family Name: BSS84AKM Manufacturer Homepage: www.nxp.com Reference case: SOD-882 Reference Date Code: 1736+ Alternative Parts (Cross-Reference): DMN58D0LFB-7B; DMN58D0LFB-7; DMP58D0LFB-7B; Introduction Date: May 23, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 717980-BSS84AKM
Family Name: BSS84AKM
Manufacturer Homepage: www.nxp.com
Reference case: SOD-882
Reference Date Code: 1736+
Alternative Parts (Cross-Reference): DMN58D0LFB-7B; DMN58D0LFB-7; DMP58D0LFB-7B;
Introduction Date: May 23, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 717980-BSS84AKM
Product Name Hard To Find - BSS84AKM
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 360 mA N-channel Trench MOSFET - BSS138P,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
Complementary N-Channel and P-Channel MOSFET Array - ALD1115SAL - Advanced Linear Devices, Inc.
Specs
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
IDSS -2 to 4.8 milliamps
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1021689-CSD95496QVMT - Win Source Electronics
Specs
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3
View Details