NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BSS63,215 BSS63,215

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 237386-BSS63,215 Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 85MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 250mV @ 2.5mA, 25mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 30 @ 25mA, 1V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 237386-BSS63,215 Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 85MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 250mV @ 2.5mA, 25mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 30 @ 25mA, 1V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BSS63,215 - 237386-BSS63,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSS63,215
237386-BSS63,215
TRANSISTORS - Transistors (BJT) - Single - BSS63,215 237386-BSS63,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 237386-BSS63,215 Packaging: Cut Reel Mounting: SMD (SMT) Frequency - Transition: 85MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 250mV @ 2.5mA, 25mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 30 @ 25mA, 1V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 237386-BSS63,215
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Transition: 85MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 250mV @ 2.5mA, 25mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 25mA, 1V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 237386-BSS63,215
Product Name TRANSISTORS - Transistors (BJT) - Single - BSS63,215
Polarity PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products