NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BSP51,115 BSP51,115

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 104513-BSP51,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.3V @ 500μA, 500mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 2000 @ 500mA, 10V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 104513-BSP51,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.3V @ 500μA, 500mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 2000 @ 500mA, 10V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BSP51,115 - 104513-BSP51,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BSP51,115
104513-BSP51,115
TRANSISTORS - Transistors (BJT) - Single - BSP51,115 104513-BSP51,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 104513-BSP51,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 1.3V @ 500μA, 500mA Collector Cut-off Current(Max): 50nA Typical Gain (hFE) (Min): 2000 @ 500mA, 10V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 104513-BSP51,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.3V @ 500μA, 500mA
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 2000 @ 500mA, 10V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 104513-BSP51,115
Product Name TRANSISTORS - Transistors (BJT) - Single - BSP51,115
Polarity NPN; NPN - Darlington
Unlock Full Specs
to access all available technical data

Similar Products

CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP 1.0x1.5
View Details
6 suppliers
Infineon Technologies AG
Specs
Transistor Type IGBT
View Details
MOSFETs - 1219575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details