NXP Semiconductors France SAS TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20BKR BSN20BKR

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 100122-BSN20BKR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 265mA (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 0.49nC @ 4.5V Max Input Capacitance: 20.2pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 100122-BSN20BKR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 265mA (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 0.49nC @ 4.5V Max Input Capacitance: 20.2pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20BKR - 100122-BSN20BKR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20BKR
100122-BSN20BKR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20BKR 100122-BSN20BKR
Manufacturer: Nexperia USA Inc. Win Source Part Number: 100122-BSN20BKR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 265mA (Ta) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 0.49nC @ 4.5V Max Input Capacitance: 20.2pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 100122-BSN20BKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 265mA (Ta)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 0.49nC @ 4.5V
Max Input Capacitance: 20.2pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.8 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 100122-BSN20BKR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSN20BKR
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 310 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17552Q5A 30-V, N-Channel NexFET? Power MOSFETs - CSD17552Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0075 ohms
View Details
8 suppliers
40V 75A DPAK MOSFET Transistor - 278-BUK9209-40B,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 167000 milliwatts
View Details
4 suppliers
MOSFETs - 1219963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-89
View Details
EVICES, INC. QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110902SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers