IC MPU QORIQ 800MHZ 520FCBGA Product overview: BSC9131NSE1KHKB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BSC9131NSE1KHKB can be used for catalog matching and distributor lookup.
PowerPC e500 Microprocessor IC QorIQ Qonverge BSC 1 Core, 32-Bit 800MHz 520-FCBGA (21x21)
IC MPU QORIQ 800MHZ 520FCBGA
PowerPC e500 Microprocessor IC QorIQ Qonverge BSC 1 Core, 32-Bit 800MHz 520-FCBGA (21x21)
IC MPU QORIQ 800MHZ 520FCBGA
IC MPU QORIQ 800MHZ 520FCBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-BSC9131NSE1KHKB | BSC9131NSE1KHKB-ND | BSC9131NSE1KHKB | BSC9131NSE1KHKB | BSC9131NSE1KHKB | BSC9131NSE1KHKB | BSC9131NSE1KHKB |
| Product Name | 800MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | Other; Box | Other; 520-FBGA, FCBGA | Other; 520-FBGA, FCBGA | BGA; Other; 520-FBGA, FCBGA | |||
| Operating Temperature | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | ||
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||||
| Microprocessor Family | PowerPC; PowerPC e500 | PowerPC e500 | PowerPC e500 | PowerPC; PowerPC e500 | PowerPC; PowerPC e500 |