NXP Semiconductors Microprocessors BSC9131NLE1HHHB

Description
PowerPC e500 Microprocessor IC QorIQ Qonverge BSC 1 Core, 32-Bit 800MHz 520-FCBGA (21x21)
Request a Quote Datasheet
Description
PowerPC e500 Microprocessor IC QorIQ Qonverge BSC 1 Core, 32-Bit 800MHz 520-FCBGA (21x21)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14953-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14953-ND
Microprocessors 568-14953-ND
PowerPC e500 Microprocessor IC QorIQ Qonverge BSC 1 Core, 32-Bit 800MHz 520-FCBGA (21x21)

PowerPC e500 Microprocessor IC QorIQ Qonverge BSC 1 Core, 32-Bit 800MHz 520-FCBGA (21x21)

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-BSC9131NLE1HHHB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-BSC9131NLE1HHHB
800MHZ Embedded Microprocessor MPU 694-BSC9131NLE1HHHB
IC MPU QORIQ 800MHZ 520FCBGA Product overview: BSC9131NLE1HHHB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BSC9131NLE1HHHB can be used for catalog matching and distributor lookup.

IC MPU QORIQ 800MHZ 520FCBGA Product overview: BSC9131NLE1HHHB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-BSC9131NLE1HHHB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - BSC9131NLE1HHHB - 201396-BSC9131NLE1HHHB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - BSC9131NLE1HHHB
201396-BSC9131NLE1HHHB
Embedded - Embedded - Microprocessors - BSC9131NLE1HHHB 201396-BSC9131NLE1HHHB
Manufacturer: NXP Win Source Part Number: 201396-BSC9131NLE1HH HB Packaging: Bulk Core Processor: PowerPC e500 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Signal Processing; SC3850, Security; SEC 4.4 RAM Controllers: DDR3, DDR3L Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Boot Security, Cryptography, Random Number Generator Additional Interfaces: AIC, DUART, I2C, MMC/SD, SPI, USIM Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 520-FCBGA (21x21) Speed(Frequency): 800MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 201396-BSC9131NLE1HHHB
Packaging: Bulk
Core Processor: PowerPC e500
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Signal Processing; SC3850, Security; SEC 4.4
RAM Controllers: DDR3, DDR3L
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Boot Security, Cryptography, Random Number Generator
Additional Interfaces: AIC, DUART, I2C, MMC/SD, SPI, USIM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 520-FCBGA (21x21)
Speed(Frequency): 800MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - BSC9131NLE1HHHB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
BSC9131NLE1HHHB
Integrated Circuits (ICs) - Embedded - Microprocessors BSC9131NLE1HHHB
IC MPU QORIQ 800MHZ 520FCBGA

IC MPU QORIQ 800MHZ 520FCBGA

Supplier's Site
Microprocessors - BSC9131NLE1HHHB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
BSC9131NLE1HHHB
Microprocessors BSC9131NLE1HHHB
PowerPC e500 Microprocessor IC QorIQ Qonverge BSC 1 Core, 32-Bit 800MHz 520-FCBGA (21x21)

PowerPC e500 Microprocessor IC QorIQ Qonverge BSC 1 Core, 32-Bit 800MHz 520-FCBGA (21x21)

Buy Now Datasheet
Embedded - Microprocessors - BSC9131NLE1HHHB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
BSC9131NLE1HHHB
Embedded - Microprocessors BSC9131NLE1HHHB
IC MPU Q OR IQ 800MHZ 520FCBGA

IC MPU Q OR IQ 800MHZ 520FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14953-ND 694-BSC9131NLE1HHHB 201396-BSC9131NLE1HHHB BSC9131NLE1HHHB BSC9131NLE1HHHB BSC9131NLE1HHHB
Product Name Microprocessors 800MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - BSC9131NLE1HHHB Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e500 PowerPC; PowerPC e500 PowerPC e500 PowerPC; PowerPC e500
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; 520-FBGA, FCBGA Other; Tray Other; 520-FCBGA (21x21) BGA; Other; 520-FBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - FR80486GXSF33 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
DM388 DaVinci Digital Media Processor - DM388AAARD21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Microcontrollers -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Microprocessor Family , Qorivva 32 Bit MCU
Package Type P-BGA; Other; 416 PBGA
Clock Speed 144 MHz
View Details
Microprocessors - 150-SAMA7D65D1G-V/4UB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details