NXP Semiconductors 8V 250MA Bipolar Transistor BLT70

Description
TRANS NPN 8V 250MA SOT223 Product overview: BLT70 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 250MA. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 250MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BLT70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 8V 250MA SOT223 Product overview: BLT70 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 250MA. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 250MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BLT70 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 250MA Bipolar Transistor
283-BLT70
8V 250MA Bipolar Transistor 283-BLT70
TRANS NPN 8V 250MA SOT223 Product overview: BLT70 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 250MA. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 250MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BLT70 can be used for catalog matching and distributor lookup.

TRANS NPN 8V 250MA SOT223 Product overview: BLT70 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 250MA. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 250MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BLT70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BLT70 - 201254-BLT70 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BLT70
201254-BLT70
TRANSISTORS - RF Transistors (BJT) - BLT70 201254-BLT70
Manufacturer: NXP Win Source Part Number: 201254-BLT70 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 900MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 250mA VCEO Maximum Collector-Emitter Breakdown Voltage: 8V Typical Gain (hFE) (Min): 25 @ 100mA, 4.8V Maximum Power Dissipation: 2.1W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 201254-BLT70
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 900MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 250mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 8V
Typical Gain (hFE) (Min): 25 @ 100mA, 4.8V
Maximum Power Dissipation: 2.1W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-BLT70 201254-BLT70
Product Name 8V 250MA Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BLT70
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
45V 0.1A Bipolar Transistor - 276-BC847CWH6778XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
Bipolar Transistors - 7114995P - RS Components, Ltd.
Specs
Package Type SOT-363
View Details