BLF644P is a 70W LDMOS RF power transistor designed for broadcast transmitters, communications, and industrial applications in the HF to 1300MHz frequency range. It is packaged in a flanged LDMOST ceramic package (SOT1228A) with two mounting holes and four leads, measuring up to 29.08mm in length, 18.29mm in width, and 6.60mm in height. The device supports a drain-source voltage up to 65V, a junction temperature up to 225°C, and has a thermal resistance from junction to case of 0.75 K/W under RF conditions. It features integrated ESD protection, high power gain, high efficiency, and ruggedness capable of withstanding a VSWR of 10:1. The part complies with RoHS Directive 2002/95/EC.
BLF644P, Broadband power LDMOS transistor, SOT1228 (ACC-4L)
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BLF644P,112 |
| Package Type | SOT1228 |