BLF574XRS is a 600 W LDMOS power transistor in an earless flanged ceramic package (SOT1214B) with four leads, designed for broadband operation from HF to 500 MHz in broadcast and industrial applications. It features integrated ESD protection, high efficiency up to 74.7% under pulsed RF conditions, and ruggedness enabling it to withstand VSWR > 65:1 at 600 W output power. The device operates with a maximum drain-source voltage of 110 V and a junction temperature of 225 °C, with a thermal resistance from junction to case of 0.18 K/W. It meets RoHS compliance and is intended for use in industrial, scientific, and medical equipment.
Power LDMOS transistor, SOT1214 (ACC-4L)
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | BLF574XRS,112 |
| Package Type | SOT1214B |