Manufacturer: NXP
Win Source Part Number: 864232-BGU8062J
Features: RF Amplifier IC - 1.5GHz ~ 2.7GHz 10-HVSON (3x3)
Package: Reel - TR
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Family Name: BGU8062
Categories: RF/IF and RFID
Case / Package: 10-HVSON (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
RF Amplifier IC 1.5GHz ~ 2.7GHz 10-HVSON (3x3)
IC AMP 1.5GHZ-2.7GHZ 10HVSON
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 864232-BGU8062J | BGU8062J-ND | BGU8062J |
| Product Name | RF Amplifiers - BGU8062J | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | ||
| Package Type | Surface Mount; 10-HVSON (3x3) | Surface Mount; 10-VFDFN Exposed Pad | |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Frequency Range | 1500 to 2700 MHz | 1500 to 2700 MHz | |
| Minimum Gain | 18.5 dB | ? to 18.5 dB |