The BGU8006115 is a Low Noise Amplifier (LNA) designed for Global Navigation Satellite System (GNSS) applications, including GPS, GLONASS, Galileo, and Compass. It is packaged in an extremely compact Wafer Level Chip Scale Package (WLCSP) measuring 0.65 vó 0.44 vó 0.2 mm, making it suitable for space-constrained designs. This amplifier operates within the full GNSS L1 band, covering frequencies from 1559 MHz to 1610 MHz. It features a low noise figure of 0.60 dB and a power gain of 17.2 dB at low input power levels. The device is optimized for low power consumption, drawing only 3.6 mA during operation, and has a power-down mode that consumes less than 1 µA. It includes integrated ESD protection on all pins and requires minimal external components, needing only one matching inductor and one decoupling capacitor. The BGU8006115 is particularly effective in environments with jamming signals from co-existing cellular transmitters, as it can temporarily increase its bias current to enhance sensitivity during high jamming conditions. It is suitable for use in smartphones, tablets, digital cameras, and various RF front-end modules.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | BGU8006115 |
| Product Name | RF Amplifiers |
| Standards and Certifications | RoHS |