NXP Semiconductors RF Amplifiers BGU7063,115

Description
RF Amplifier IC Cellular 1.92GHz ~ 1.98GHz 16-HLQFN (8x8)
Request a Quote Datasheet
Description
RF Amplifier IC Cellular 1.92GHz ~ 1.98GHz 16-HLQFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - BGU7063,115-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
BGU7063,115-ND
RF Amplifiers BGU7063,115-ND
RF Amplifier IC Cellular 1.92GHz ~ 1.98GHz 16-HLQFN (8x8)

RF Amplifier IC Cellular 1.92GHz ~ 1.98GHz 16-HLQFN (8x8)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGU7063,115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BGU7063,115
RF and Wireless - RF Amplifiers BGU7063,115
IC AMP CELL 1.92-1.98GHZ 16HLQFN

IC AMP CELL 1.92-1.98GHZ 16HLQFN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number BGU7063,115-ND BGU7063,115
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Frequency Range 1920 to 1980 MHz 1920 to 1980 MHz
Minimum Gain 37.5 dB ? to 37.5 dB
Maximum Gain 37.5 dB 37.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA7L1BN6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 716 to 960 MHz
View Details
4 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details