NXP Semiconductors RF Amplifiers - BGU7041,115 BGU7041,115

Description
Manufacturer: NXP Win Source Part Number: 1023340-BGU7041,115 Packaging: Reel - TR Test Frequency: 40MHz to 1GHz Frequency: 40MHz to 1GHz Gain: 10dB Noise Figure: 3.8dB P1dB: 12dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-TSSOP Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 38mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1023340-BGU7041,115 Packaging: Reel - TR Test Frequency: 40MHz to 1GHz Frequency: 40MHz to 1GHz Gain: 10dB Noise Figure: 3.8dB P1dB: 12dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-TSSOP Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 38mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGU7041,115
1023340-BGU7041,115
RF Amplifiers - BGU7041,115 1023340-BGU7041,115
Manufacturer: NXP Win Source Part Number: 1023340-BGU7041,115 Packaging: Reel - TR Test Frequency: 40MHz to 1GHz Frequency: 40MHz to 1GHz Gain: 10dB Noise Figure: 3.8dB P1dB: 12dBm RF Type: General Purpose Categories: RF/IF and RFID Status: Active Case / Package: 6-TSSOP Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 38mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1023340-BGU7041,115
Packaging: Reel - TR
Test Frequency: 40MHz to 1GHz
Frequency: 40MHz to 1GHz
Gain: 10dB
Noise Figure: 3.8dB
P1dB: 12dBm
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-TSSOP
Supply Voltage - Operating: 3.1 V to 3.5 V
Operating Supply Current: 38mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - 568-8390-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-8390-1-ND
RF Amplifiers 568-8390-1-ND
RF Amplifier IC General Purpose 40MHz ~ 1GHz 6-TSSOP

RF Amplifier IC General Purpose 40MHz ~ 1GHz 6-TSSOP

Buy Now Datasheet
RF Amplifiers - 568-8390-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-8390-2-ND
RF Amplifiers 568-8390-2-ND
RF Amplifier IC General Purpose 40MHz ~ 1GHz 6-TSSOP

RF Amplifier IC General Purpose 40MHz ~ 1GHz 6-TSSOP

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGU7041,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGU7041,115
RF and Wireless - RF Amplifiers BGU7041,115
IC RF AMP GPS 40MHZ-1GHZ 6TSSOP

IC RF AMP GPS 40MHZ-1GHZ 6TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1023340-BGU7041,115 568-8390-1-ND BGU7041,115
Product Name RF Amplifiers - BGU7041,115 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 40 to 1000 MHz 40 to 1000 MHz 40 to 1000 MHz
Minimum Gain 10 dB 10 dB ? to 10 dB
Maximum Gain 10 dB 10 dB 10 dB
Noise Figure 3.8 dB 3.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - SE2537L-R - 046821-SE2537L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 4900 to 5900 MHz
Minimum Gain 28 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
ADM-8558CH, DC - 20 GHz Distributed Amplifier - ADM-8558CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type bare-die
View Details
Low Noise Amplifier MMICs - LTE / 3G LNAs - BGA8U1BN6 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details