NXP Semiconductors RF Amplifiers - BGU7031 BGU7031

Description
Manufacturer: NXP Win Source Part Number: 1153464-BGU7031 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1153464-BGU7031 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGU7031
1153464-BGU7031
RF Amplifiers - BGU7031 1153464-BGU7031
Manufacturer: NXP Win Source Part Number: 1153464-BGU7031 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1153464-BGU7031
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1153464-BGU7031
Product Name RF Amplifiers - BGU7031
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
ADM-8475PSM, 0.5 - 18 GHz High Dynamic Range Gain Block - ADM-8475PSM - Marki Microwave LLC
Specs
Frequency Range 500 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details