NXP Semiconductors RF Amplifiers - BGU7008 BGU7008

Description
Manufacturer: NXP Win Source Part Number: 093016-BGU7008 Packaging: Reel - TR Test Frequency: 1.559GHz to 1.61GHz Frequency: 1575.42MHz Gain: 19.5dB Noise Figure: 1.2dB P1dB: -14dBm RF Type: Galileo, GLONASS, GPS Categories: RF/IF and RFID Status: Active Case / Package: 6-XSON, SOT886 (1.45x1) Supply Voltage - Operating: 1.5 V to 2.85 V Operating Supply Current: 12.8mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 093016-BGU7008 Packaging: Reel - TR Test Frequency: 1.559GHz to 1.61GHz Frequency: 1575.42MHz Gain: 19.5dB Noise Figure: 1.2dB P1dB: -14dBm RF Type: Galileo, GLONASS, GPS Categories: RF/IF and RFID Status: Active Case / Package: 6-XSON, SOT886 (1.45x1) Supply Voltage - Operating: 1.5 V to 2.85 V Operating Supply Current: 12.8mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGU7008
093016-BGU7008
RF Amplifiers - BGU7008 093016-BGU7008
Manufacturer: NXP Win Source Part Number: 093016-BGU7008 Packaging: Reel - TR Test Frequency: 1.559GHz to 1.61GHz Frequency: 1575.42MHz Gain: 19.5dB Noise Figure: 1.2dB P1dB: -14dBm RF Type: Galileo, GLONASS, GPS Categories: RF/IF and RFID Status: Active Case / Package: 6-XSON, SOT886 (1.45x1) Supply Voltage - Operating: 1.5 V to 2.85 V Operating Supply Current: 12.8mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 093016-BGU7008
Packaging: Reel - TR
Test Frequency: 1.559GHz to 1.61GHz
Frequency: 1575.42MHz
Gain: 19.5dB
Noise Figure: 1.2dB
P1dB: -14dBm
RF Type: Galileo, GLONASS, GPS
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-XSON, SOT886 (1.45x1)
Supply Voltage - Operating: 1.5 V to 2.85 V
Operating Supply Current: 12.8mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 093016-BGU7008
Product Name RF Amplifiers - BGU7008
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 19.5 dB
Maximum Gain 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers - 448-BGA123N6E6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Beidou, Galileo, GLONASS, GPS
Frequency Range 1550 to 1615 MHz
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Sky5®: LB /MLB / MB /HB and MIMO Diversity Receive Module - SKY53735-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 47-lead
View Details