Manufacturer: NXP
Win Source Part Number: 235343-BGU7004
Packaging: Reel - TR
Test Frequency: 1.85GHz
Frequency: 1575.42MHz
Gain: 16.5dB
Noise Figure: 1.3dB
P1dB: -8dBm
RF Type: Galileo, GLONASS, GPS
Categories: RF/IF and RFID
Status: Active
Case / Package: 6-XSON, SOT886 (1.45x1)
Supply Voltage - Operating: 1.5 V to 2.85 V
Operating Supply Current: 11.6mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 235343-BGU7004 |
| Product Name | RF Amplifiers - BGU7004 |
| Applications | RF Microwave |
| Frequency Range | 1575 MHz |
| Minimum Gain | 16.5 dB |
| Maximum Gain | 16.5 dB |