NXP Semiconductors RF Amplifiers - BGU7003W,115 BGU7003W,115

Description
Manufacturer: NXP Win Source Part Number: 770010-BGU7003W,115 Packaging: Reel package Package: 6-XFDFN Test Frequency: 100MHz Frequency: 40MHz ~ 6GHz Operating Supply Voltage: 2.2 V ~ 2.85 V Noise Figure: 1.2dB P1dB: -23dBm RF Type: General Family Name: BGU7003W Categories: RF/IF and RFID Operating Supply Current: 3mA ~ 15mA Manufacturer Package: 6-XSON, SOT886 (1.45x1) Alternative Parts (Cross-Reference): MAX2694EWS+T; ALM-2506-BLKG; BGA824N6E6327XTSA1; ALM-2506-TR1G; Introduction Date: August 30, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 770010-BGU7003W,115 Packaging: Reel package Package: 6-XFDFN Test Frequency: 100MHz Frequency: 40MHz ~ 6GHz Operating Supply Voltage: 2.2 V ~ 2.85 V Noise Figure: 1.2dB P1dB: -23dBm RF Type: General Family Name: BGU7003W Categories: RF/IF and RFID Operating Supply Current: 3mA ~ 15mA Manufacturer Package: 6-XSON, SOT886 (1.45x1) Alternative Parts (Cross-Reference): MAX2694EWS+T; ALM-2506-BLKG; BGA824N6E6327XTSA1; ALM-2506-TR1G; Introduction Date: August 30, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGU7003W,115
770010-BGU7003W,115
RF Amplifiers - BGU7003W,115 770010-BGU7003W,115
Manufacturer: NXP Win Source Part Number: 770010-BGU7003W,115 Packaging: Reel package Package: 6-XFDFN Test Frequency: 100MHz Frequency: 40MHz ~ 6GHz Operating Supply Voltage: 2.2 V ~ 2.85 V Noise Figure: 1.2dB P1dB: -23dBm RF Type: General Family Name: BGU7003W Categories: RF/IF and RFID Operating Supply Current: 3mA ~ 15mA Manufacturer Package: 6-XSON, SOT886 (1.45x1) Alternative Parts (Cross-Reference): MAX2694EWS+T; ALM-2506-BLKG; BGA824N6E6327XTSA1; ALM-2506-TR1G; Introduction Date: August 30, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 770010-BGU7003W,115
Packaging: Reel package
Package: 6-XFDFN
Test Frequency: 100MHz
Frequency: 40MHz ~ 6GHz
Operating Supply Voltage: 2.2 V ~ 2.85 V
Noise Figure: 1.2dB
P1dB: -23dBm
RF Type: General
Family Name: BGU7003W
Categories: RF/IF and RFID
Operating Supply Current: 3mA ~ 15mA
Manufacturer Package: 6-XSON, SOT886 (1.45x1)
Alternative Parts (Cross-Reference): MAX2694EWS+T; ALM-2506-BLKG; BGA824N6E6327XTSA1; ALM-2506-TR1G;
Introduction Date: August 30, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Amplifiers - 568-10151-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-10151-2-ND
RF Amplifiers 568-10151-2-ND
RF Amplifier IC General Purpose 40MHz ~ 6GHz 6-XSON, SOT886 (1.45x1)

RF Amplifier IC General Purpose 40MHz ~ 6GHz 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Low Noise Amp, 6Ghz, -40 To 85Deg C; Frequency Min Nxp - 07AH3629 - Newark, An Avnet Company
Chicago, IL, United States
Low Noise Amp, 6Ghz, -40 To 85Deg C; Frequency Min Nxp
07AH3629
Low Noise Amp, 6Ghz, -40 To 85Deg C; Frequency Min Nxp 07AH3629
LOW NOISE AMP, 6GHZ, -40 TO 85DEG C; Frequency Min:40MHz; Frequency Max:6GHz; Gain:22.5dB; Noise Figure Typ:0.6dB; RF IC Case Style:XSON; No. of Pins:6Pins; Supply Voltage Min:2.2V; Supply Voltage Max:2.85V; Operating Temperature RoHS Compliant: Yes

LOW NOISE AMP, 6GHZ, -40 TO 85DEG C; Frequency Min:40MHz; Frequency Max:6GHz; Gain:22.5dB; Noise Figure Typ:0.6dB; RF IC Case Style:XSON; No. of Pins:6Pins; Supply Voltage Min:2.2V; Supply Voltage Max:2.85V; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - BGU7003W,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGU7003W,115
RF and Wireless - RF Amplifiers BGU7003W,115
IC RF AMP GPS 40MHZ-6GHZ 6XSON

IC RF AMP GPS 40MHZ-6GHZ 6XSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 770010-BGU7003W,115 568-10151-2-ND 07AH3629 BGU7003W,115
Product Name RF Amplifiers - BGU7003W,115 RF Amplifiers Low Noise Amp, 6Ghz, -40 To 85Deg C; Frequency Min Nxp RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 40 to 6000 MHz 40 to 6000 MHz 6000 MHz 40 to 6000 MHz
Noise Figure 1.2 dB 1.2 dB 0.6000 dB
Operating current   0.0030 to 0.0150 amps 0.0030 to 0.0150 amps
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 700 to 1000 MHz
Minimum Gain 30 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
ADM-8344PC, DC - 18 GHz Distributed Amplifier - ADM-8344PC - Marki Microwave LLC
Specs
Frequency Range 0.0 to 18000 MHz
Package Type Connectorized; connectorized
View Details
400 - 2300 MHz, 2 Watt Linear Amplifier - AH312-S8G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 400 to 2300 MHz
Output Power 33 dBm
View Details