NXP Semiconductors RF Amplifiers - BGS8H2UKAZ BGS8H2UKAZ

Description
Manufacturer: NXP Win Source Part Number: 1023332-BGS8H2UKAZ Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1023332-BGS8H2UKAZ Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGS8H2UKAZ
1023332-BGS8H2UKAZ
RF Amplifiers - BGS8H2UKAZ 1023332-BGS8H2UKAZ
Manufacturer: NXP Win Source Part Number: 1023332-BGS8H2UKAZ Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1023332-BGS8H2UKAZ
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
BGS8H2UKAZ
RF and Wireless - RF Amplifiers BGS8H2UKAZ
IC RF AMP 6WLCSP

IC RF AMP 6WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1023332-BGS8H2UKAZ BGS8H2UKAZ
Product Name RF Amplifiers - BGS8H2UKAZ RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
DOCSIS 3.1 MMIC Power Doubler Hybride Amplifier, 75Ω, 45 to 1218 MHz - ADCA3992 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details