NXP Semiconductors RF Amplifiers - BGS8324Z BGS8324Z

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 802870-BGS8324Z Packaging: Reel Frequency: 2.4GHz ~ 2.5GHz Gain: 18dB Noise Figure: 2dB Current - Supply: 8.3mA P1dB: -6dBm RF Type: 802.11b/g/n WiFi, WLAN Supplier Device Package: 12-HX2QFN (2x2) Manufacturer Package: 12-XFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.25V
Request a Quote
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 802870-BGS8324Z Packaging: Reel Frequency: 2.4GHz ~ 2.5GHz Gain: 18dB Noise Figure: 2dB Current - Supply: 8.3mA P1dB: -6dBm RF Type: 802.11b/g/n WiFi, WLAN Supplier Device Package: 12-HX2QFN (2x2) Manufacturer Package: 12-XFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGS8324Z
802870-BGS8324Z
RF Amplifiers - BGS8324Z 802870-BGS8324Z
Manufacturer: NXP USA Inc. Win Source Part Number: 802870-BGS8324Z Packaging: Reel Frequency: 2.4GHz ~ 2.5GHz Gain: 18dB Noise Figure: 2dB Current - Supply: 8.3mA P1dB: -6dBm RF Type: 802.11b/g/n WiFi, WLAN Supplier Device Package: 12-HX2QFN (2x2) Manufacturer Package: 12-XFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.25V

Manufacturer: NXP USA Inc.
Win Source Part Number: 802870-BGS8324Z
Packaging: Reel
Frequency: 2.4GHz ~ 2.5GHz
Gain: 18dB
Noise Figure: 2dB
Current - Supply: 8.3mA
P1dB: -6dBm
RF Type: 802.11b/g/n WiFi, WLAN
Supplier Device Package: 12-HX2QFN (2x2)
Manufacturer Package: 12-XFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.25V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
BGS8324Z
RF and Wireless - RF Amplifiers BGS8324Z
IC AMP 802.11B/G/N 2.4GHZ 12QFN

IC AMP 802.11B/G/N 2.4GHZ 12QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 802870-BGS8324Z BGS8324Z
Product Name RF Amplifiers - BGS8324Z RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9901TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2110 to 2200 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
Low Noise Amplifiers - NLA-18000-26500-45-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details