NXP Semiconductors RF Amplifiers BGM1012,115

Description
RF Amplifier IC ISM 0Hz ~ 4GHz 6-TSSOP
Request a Quote Datasheet
Description
RF Amplifier IC ISM 0Hz ~ 4GHz 6-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 568-3549-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-3549-2-ND
RF Amplifiers 568-3549-2-ND
RF Amplifier IC ISM 0Hz ~ 4GHz 6-TSSOP

RF Amplifier IC ISM 0Hz ~ 4GHz 6-TSSOP

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGM1012,115 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
BGM1012,115
RF and Wireless - RF Amplifiers BGM1012,115
IC RF AMP ISM 0HZ-4GHZ 6TSSOP

IC RF AMP ISM 0HZ-4GHZ 6TSSOP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 568-3549-2-ND BGM1012,115
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM
Frequency Range 0.0 to 4000 MHz 0.0 to 4000 MHz
Minimum Gain 20.1 dB ? to 20.1 dB
Maximum Gain 20.1 dB 20.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Specs
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details
SMT MMIC, Medium Power, Linear Amplifier, 500 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA3-83LN+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers