NXP Semiconductors RF Amplifiers - BGA7027,115 BGA7027,115

Description
Manufacturer: NXP Win Source Part Number: 769998-BGA7027,115 Packaging: Reel package Package: TO-243AA Test Frequency: 2.14GHz Frequency: 400MHz ~ 2.7GHz Operating Supply Voltage: 5V Gain: 11dB Noise Figure: 3.9dB P1dB: 26dBm RF Type: General Family Name: BGA7027 Categories: RF/IF and RFID Operating Supply Current: 165mA Manufacturer Package: SOT-89-3 Alternative Parts (Cross-Reference): HMC454ST89E; HMC454ST89TR; HMC454ST89; HMC740ST89ETR; Introduction Date: March 03, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 769998-BGA7027,115 Packaging: Reel package Package: TO-243AA Test Frequency: 2.14GHz Frequency: 400MHz ~ 2.7GHz Operating Supply Voltage: 5V Gain: 11dB Noise Figure: 3.9dB P1dB: 26dBm RF Type: General Family Name: BGA7027 Categories: RF/IF and RFID Operating Supply Current: 165mA Manufacturer Package: SOT-89-3 Alternative Parts (Cross-Reference): HMC454ST89E; HMC454ST89TR; HMC454ST89; HMC740ST89ETR; Introduction Date: March 03, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA7027,115
769998-BGA7027,115
RF Amplifiers - BGA7027,115 769998-BGA7027,115
Manufacturer: NXP Win Source Part Number: 769998-BGA7027,115 Packaging: Reel package Package: TO-243AA Test Frequency: 2.14GHz Frequency: 400MHz ~ 2.7GHz Operating Supply Voltage: 5V Gain: 11dB Noise Figure: 3.9dB P1dB: 26dBm RF Type: General Family Name: BGA7027 Categories: RF/IF and RFID Operating Supply Current: 165mA Manufacturer Package: SOT-89-3 Alternative Parts (Cross-Reference): HMC454ST89E; HMC454ST89TR; HMC454ST89; HMC740ST89ETR; Introduction Date: March 03, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 769998-BGA7027,115
Packaging: Reel package
Package: TO-243AA
Test Frequency: 2.14GHz
Frequency: 400MHz ~ 2.7GHz
Operating Supply Voltage: 5V
Gain: 11dB
Noise Figure: 3.9dB
P1dB: 26dBm
RF Type: General
Family Name: BGA7027
Categories: RF/IF and RFID
Operating Supply Current: 165mA
Manufacturer Package: SOT-89-3
Alternative Parts (Cross-Reference): HMC454ST89E; HMC454ST89TR; HMC454ST89; HMC740ST89ETR;
Introduction Date: March 03, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Amplifiers - 568-14345-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-14345-2-ND
RF Amplifiers 568-14345-2-ND
RF Amplifier IC General Purpose 400MHz ~ 2.7GHz SOT-89-3

RF Amplifier IC General Purpose 400MHz ~ 2.7GHz SOT-89-3

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA7027,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGA7027,115
RF and Wireless - RF Amplifiers BGA7027,115
IC AMP GPS 400MHZ-2.7GHZ SOT89-3

IC AMP GPS 400MHZ-2.7GHZ SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 769998-BGA7027,115 568-14345-2-ND BGA7027,115
Product Name RF Amplifiers - BGA7027,115 RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 400 to 2700 MHz 400 to 2700 MHz 400 to 2700 MHz
Minimum Gain 11 dB 11 dB ? to 11 dB
Maximum Gain 11 dB 11 dB 11 dB
Noise Figure 3.9 dB 3.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Low Noise, Linear Amplifier, 900 MHz to 1200 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA3-122+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 900 to 1200 MHz
Minimum Gain 16.8 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-4000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 4000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details