NXP Semiconductors France SAS RF Amplifiers - BGA6589 BGA6589

Description
Manufacturer: NXP Win Source Part Number: 235228-BGA6589 Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 3GHz Gain: 17dB Noise Figure: 3.3dB P1dB: 20dBm (100mW) RF Type: PCS, CDPD, Broadcast Television Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.8V Operating Supply Current: 81mA Alternative Parts (Cross-Reference): SXB-2089Z; SKY65028-70LF; BGA6589,135; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 235228-BGA6589 Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 3GHz Gain: 17dB Noise Figure: 3.3dB P1dB: 20dBm (100mW) RF Type: PCS, CDPD, Broadcast Television Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.8V Operating Supply Current: 81mA Alternative Parts (Cross-Reference): SXB-2089Z; SKY65028-70LF; BGA6589,135; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA6589
235228-BGA6589
RF Amplifiers - BGA6589 235228-BGA6589
Manufacturer: NXP Win Source Part Number: 235228-BGA6589 Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 3GHz Gain: 17dB Noise Figure: 3.3dB P1dB: 20dBm (100mW) RF Type: PCS, CDPD, Broadcast Television Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.8V Operating Supply Current: 81mA Alternative Parts (Cross-Reference): SXB-2089Z; SKY65028-70LF; BGA6589,135; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 235228-BGA6589
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 3GHz
Gain: 17dB
Noise Figure: 3.3dB
P1dB: 20dBm (100mW)
RF Type: PCS, CDPD, Broadcast Television
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 4.8V
Operating Supply Current: 81mA
Alternative Parts (Cross-Reference): SXB-2089Z; SKY65028-70LF; BGA6589,135;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 235228-BGA6589
Product Name RF Amplifiers - BGA6589
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-5043+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -55 to 105 C (-67 to 221 F)
MMIC Tech. MMIC
View Details
Specs
Applications RF Microwave
Frequency Range 5 to 85 MHz
Minimum Gain 37 dB
View Details
RF Amplifiers - 2312-QPB8808TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1218 MHz
View Details
ADM-8558CH, DC - 20 GHz Distributed Amplifier - ADM-8558CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type bare-die
View Details