NXP Semiconductors France SAS RF Amplifiers - BGA6489 BGA6489

Description
Manufacturer: NXP Win Source Part Number: 1153411-BGA6489 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): AH102A-G; BGA6289; BGA6489,135; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1153411-BGA6489 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): AH102A-G; BGA6289; BGA6489,135; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA6489
1153411-BGA6489
RF Amplifiers - BGA6489 1153411-BGA6489
Manufacturer: NXP Win Source Part Number: 1153411-BGA6489 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): AH102A-G; BGA6289; BGA6489,135; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1153411-BGA6489
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): AH102A-G; BGA6289; BGA6489,135;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1153411-BGA6489
Product Name RF Amplifiers - BGA6489
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Specs
Frequency Range 2300 to 2700 MHz
Minimum Gain ? to 17 dB
Maximum Gain 17 dB
View Details