NXP Semiconductors RF Amplifiers - BGA6289 BGA6289

Description
Manufacturer: NXP Win Source Part Number: 235227-BGA6289 Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 500MHz to 3.5GHz Gain: 13dB Noise Figure: 4dB P1dB: 16dBm (39.8mW) RF Type: PCS, CDPD, Broadcast Television Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 4.1V Operating Supply Current: 88mA Alternative Parts (Cross-Reference): AH102A-G; BGA6489; BGA6489,135; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 235227-BGA6289 Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 500MHz to 3.5GHz Gain: 13dB Noise Figure: 4dB P1dB: 16dBm (39.8mW) RF Type: PCS, CDPD, Broadcast Television Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 4.1V Operating Supply Current: 88mA Alternative Parts (Cross-Reference): AH102A-G; BGA6489; BGA6489,135; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA6289
235227-BGA6289
RF Amplifiers - BGA6289 235227-BGA6289
Manufacturer: NXP Win Source Part Number: 235227-BGA6289 Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 500MHz to 3.5GHz Gain: 13dB Noise Figure: 4dB P1dB: 16dBm (39.8mW) RF Type: PCS, CDPD, Broadcast Television Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-89-3 Supply Voltage - Operating: 4.1V Operating Supply Current: 88mA Alternative Parts (Cross-Reference): AH102A-G; BGA6489; BGA6489,135; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 235227-BGA6289
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 500MHz to 3.5GHz
Gain: 13dB
Noise Figure: 4dB
P1dB: 16dBm (39.8mW)
RF Type: PCS, CDPD, Broadcast Television
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-89-3
Supply Voltage - Operating: 4.1V
Operating Supply Current: 88mA
Alternative Parts (Cross-Reference): AH102A-G; BGA6489; BGA6489,135;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 235227-BGA6289
Product Name RF Amplifiers - BGA6289
Applications RF Microwave
Frequency Range 500 to 3500 MHz
Minimum Gain 13 dB
Maximum Gain 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGA420 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 13 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
APM-7516PSM, 1.5-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7516PSM - Marki Microwave LLC
Specs
Frequency Range 1500 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPL7420TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1800 MHz
View Details