NXP Semiconductors RF/IF and RFID - RF Amplifiers BGA3012,115

Description
Win Source Part Number: 1157634-BGA3012,115 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Test Frequency: 1GHz Frequency: 5MHz ~ 1GHz Gain: 12dB Noise Figure: 3.2dB Current - Supply: 70mA P1dB: 18dBm RF Type: CATV Voltage - Supply: 5V ~ 8V Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Alternative Parts (Cross-Reference): 935295451115; BGA3012115; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Other Names: 935295451115,BGA3012 ,115-ND,568-10188-1, 568-10188-2,568-1018 8-6 Base Product Number: BGA3012
Request a Quote Datasheet
Description
Win Source Part Number: 1157634-BGA3012,115 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Test Frequency: 1GHz Frequency: 5MHz ~ 1GHz Gain: 12dB Noise Figure: 3.2dB Current - Supply: 70mA P1dB: 18dBm RF Type: CATV Voltage - Supply: 5V ~ 8V Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Alternative Parts (Cross-Reference): 935295451115; BGA3012115; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Other Names: 935295451115,BGA3012 ,115-ND,568-10188-1, 568-10188-2,568-1018 8-6 Base Product Number: BGA3012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Amplifiers
1157634-BGA3012,115
RF/IF and RFID - RF Amplifiers 1157634-BGA3012,115
Win Source Part Number: 1157634-BGA3012,115 Category: RF/IF and RFID>RF Amplifiers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Test Frequency: 1GHz Frequency: 5MHz ~ 1GHz Gain: 12dB Noise Figure: 3.2dB Current - Supply: 70mA P1dB: 18dBm RF Type: CATV Voltage - Supply: 5V ~ 8V Package / Case: TO-243AA Supplier Device Package: SOT-89-3 Alternative Parts (Cross-Reference): 935295451115; BGA3012115; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Other Names: 935295451115,BGA3012 ,115-ND,568-10188-1, 568-10188-2,568-1018 8-6 Base Product Number: BGA3012

Win Source Part Number: 1157634-BGA3012,115
Category: RF/IF and RFID>RF Amplifiers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Test Frequency: 1GHz
Frequency: 5MHz ~ 1GHz
Gain: 12dB
Noise Figure: 3.2dB
Current - Supply: 70mA
P1dB: 18dBm
RF Type: CATV
Voltage - Supply: 5V ~ 8V
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Alternative Parts (Cross-Reference): 935295451115; BGA3012115;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Other Names: 935295451115,BGA3012,115-ND,568-10188-1,568-10188-2,568-10188-6
Base Product Number: BGA3012

Buy Now Datasheet
RF Amplifiers - 568-10188-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-10188-2-ND
RF Amplifiers 568-10188-2-ND
RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3

RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3

Buy Now Datasheet
RF and Wireless - RF Amplifiers - BGA3012,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
BGA3012,115
RF and Wireless - RF Amplifiers BGA3012,115
IC RF AMP CATV 5MHZ-1GHZ SOT89-3

IC RF AMP CATV 5MHZ-1GHZ SOT89-3

Supplier's Site
Rf Amplifier, 1Ghz, Sot-89; Frequency Min Nxp - 60AC7942 - Newark, An Avnet Company
Chicago, IL, United States
Rf Amplifier, 1Ghz, Sot-89; Frequency Min Nxp
60AC7942
Rf Amplifier, 1Ghz, Sot-89; Frequency Min Nxp 60AC7942
RF AMPLIFIER, 1GHZ, SOT-89; Frequency Min:5MHz; Frequency Max:1GHz; Gain:31.1dB; Noise Figure Typ:3.1dB; RF IC Case Style:SOT; No. of Pins:89Pins; Supply Voltage Min:7.6V; Supply Voltage Max:8.4V; Operating Temperature Min:-; RoHS Compliant: Yes

RF AMPLIFIER, 1GHZ, SOT-89; Frequency Min:5MHz; Frequency Max:1GHz; Gain:31.1dB; Noise Figure Typ:3.1dB; RF IC Case Style:SOT; No. of Pins:89Pins; Supply Voltage Min:7.6V; Supply Voltage Max:8.4V; Operating Temperature Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1157634-BGA3012,115 568-10188-2-ND BGA3012,115 60AC7942
Product Name RF/IF and RFID - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers Rf Amplifier, 1Ghz, Sot-89; Frequency Min Nxp
Applications RF Microwave CATV
Frequency Range 5 to 1000 MHz 5 to 1000 MHz 5 to 1000 MHz 1000 MHz
Minimum Gain 12 dB 12 dB ? to 12 dB 31.1 dB
Maximum Gain 12 dB 12 dB 12 dB 31.1 dB
Noise Figure 3.2 dB 3.2 dB 3.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA615L7E6327XTSA1 - 096431-BGA615L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1575 MHz
Minimum Gain 18 dB
View Details
3 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
ADM-8556CH, 6 - 20 GHz Distributed Amplifier - ADM-8556CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details