Manufacturer: NXP
Win Source Part Number: 235207-BGA2748
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 100MHz to 2.2GHz
Gain: 21.8dB
Noise Figure: 1.9dB
P1dB: -9.2dBm (0.1mW)
RF Type: ISM
Family Name: BGA2748
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-TSSOP
Supply Voltage - Operating: 3 V to 4 V
Operating Supply Current: 15mA
Alternative Parts (Cross-Reference): HMC313TR; ADL5602ARKZ-R7; NBB-302-T3; HMC313;
Introduction Date: October 19, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 235207-BGA2748 |
| Product Name | RF Amplifiers - BGA2748 |
| Applications | RF Microwave |
| Frequency Range | 100 to 2200 MHz |
| Minimum Gain | 21.8 dB |
| Maximum Gain | 21.8 dB |