Manufacturer: NXP
Win Source Part Number: 235206-BGA2716
Packaging: Reel - TR
Test Frequency: 1GHz
Frequency: 50MHz to 3.6GHz
Gain: 22.9dB
Noise Figure: 5.3dB
P1dB: 8.9dBm (7.8mW)
RF Type: ISM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-TSSOP
Supply Voltage - Operating: 5 V to 6 V
Operating Supply Current: 15.9mA
Alternative Parts (Cross-Reference): ABA-51563-TR1G; ISL55013IEZ-T7; MAX2613ETA+; BGA2716;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 235206-BGA2716 |
| Product Name | RF Amplifiers - BGA2716 |
| Applications | RF Microwave |
| Frequency Range | 50 to 3600 MHz |
| Minimum Gain | 22.9 dB |
| Maximum Gain | 22.9 dB |