NXP Semiconductors RF Amplifiers - BGA2714 BGA2714

Description
Manufacturer: NXP Win Source Part Number: 235204-BGA2714 Packaging: Reel - TR Test Frequency: 950MHz Frequency: 2.7GHz Gain: 22dB Noise Figure: 2.2dB P1dB: -7.9dBm (0.2mW) Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSSOP Supply Voltage - Operating: 4V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 235204-BGA2714 Packaging: Reel - TR Test Frequency: 950MHz Frequency: 2.7GHz Gain: 22dB Noise Figure: 2.2dB P1dB: -7.9dBm (0.2mW) Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSSOP Supply Voltage - Operating: 4V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA2714
235204-BGA2714
RF Amplifiers - BGA2714 235204-BGA2714
Manufacturer: NXP Win Source Part Number: 235204-BGA2714 Packaging: Reel - TR Test Frequency: 950MHz Frequency: 2.7GHz Gain: 22dB Noise Figure: 2.2dB P1dB: -7.9dBm (0.2mW) Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 6-TSSOP Supply Voltage - Operating: 4V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 235204-BGA2714
Packaging: Reel - TR
Test Frequency: 950MHz
Frequency: 2.7GHz
Gain: 22dB
Noise Figure: 2.2dB
P1dB: -7.9dBm (0.2mW)
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 6-TSSOP
Supply Voltage - Operating: 4V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 235204-BGA2714
Product Name RF Amplifiers - BGA2714
Applications RF Microwave
Frequency Range 2700 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
RF & MW Power Amplifier - SKY65137-11-B - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 4900 to 5900 MHz
Maximum Gain 26 dB
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9852PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Noise Amplifiers - NLA-1000-6000-15-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 6000 MHz
Minimum Gain 15 dB
View Details