RF Mixer IC Cellular, CDMA, PCS, WLAN Up Converter 900MHz ~ 2.4GHz 6-TSSOP
IC MIXER 900MHZ-2.4GHZ UP 6TSSOP Product overview: BGA2022,115 from NXP Semiconductors is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ, 2.4GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 900MHZ, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-BGA2022,115 can be used for catalog matching and distributor lookup.
Manufacturer: NXP USA Inc.
Win Source Part Number: BGA2022,115-79288
Series: BGA2022
Packaging: Reel
Frequency: 900MHz ~ 2.4GHz
Gain: 8dB
Noise Figure: 12dB
Current - Supply: 10mA
RF Type: Cellular, CDMA, PCS, WLAN
Part Status: Obsolete
Secondary Attributes: Up Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Voltage - Supply: 4V
Supplier Device Package: 6-TSSOP
Case: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RF Mixer IC Cellular, CDMA, PCS, WLAN Up Converter 900MHz ~ 2.4GHz 6-TSSOP
IC MIXER 900MHZ-2.4GHZ UP 6TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 568-2066-2-ND | 861-BGA2022,115 | BGA2022,115-79288 | BGA2022,115 | BGA2022,115 |
| Product Name | RF Mixers | 900MHZ 2.4GHZ Rf Mixer | RF Mixers - BGA2022,115 | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Surface Mount; 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | Surface Mount; 6-TSSOP, SC-88, SOT-363 |