NXP Semiconductors RF Amplifiers - BGA2012 BGA2012

Description
Manufacturer: NXP Win Source Part Number: 235200-BGA2012 Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 1.9GHz Gain: 16dB Noise Figure: 1.7dB RF Type: CDMA, DECT, PHS Categories: RF/IF and RFID Case / Package: 6-TSSOP Supply Voltage - Operating: 3 V to 4.5 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 235200-BGA2012 Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 1.9GHz Gain: 16dB Noise Figure: 1.7dB RF Type: CDMA, DECT, PHS Categories: RF/IF and RFID Case / Package: 6-TSSOP Supply Voltage - Operating: 3 V to 4.5 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - BGA2012
235200-BGA2012
RF Amplifiers - BGA2012 235200-BGA2012
Manufacturer: NXP Win Source Part Number: 235200-BGA2012 Packaging: Reel - TR Test Frequency: 1.9GHz Frequency: 1.9GHz Gain: 16dB Noise Figure: 1.7dB RF Type: CDMA, DECT, PHS Categories: RF/IF and RFID Case / Package: 6-TSSOP Supply Voltage - Operating: 3 V to 4.5 V Operating Supply Current: 7.5mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 235200-BGA2012
Packaging: Reel - TR
Test Frequency: 1.9GHz
Frequency: 1.9GHz
Gain: 16dB
Noise Figure: 1.7dB
RF Type: CDMA, DECT, PHS
Categories: RF/IF and RFID
Case / Package: 6-TSSOP
Supply Voltage - Operating: 3 V to 4.5 V
Operating Supply Current: 7.5mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 235200-BGA2012
Product Name RF Amplifiers - BGA2012
Applications RF Microwave
Frequency Range 1900 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA771L16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
4 - 40 GHz Wideband Gain Block - AMM-9862PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
DC - 6000 MHz Cascadable Gain Block - AG302-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
2 suppliers