NXP Semiconductors RF Mixers - BFS540 BFS540

Description
Manufacturer: NXP Win Source Part Number: 1153345-BFS540 Family Name: BFS540 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): ZUMT918; 2SC4400-3-TL-E; BFS 17W H6393; ZUMTS17H; Introduction Date: December 05, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1153345-BFS540 Family Name: BFS540 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): ZUMT918; 2SC4400-3-TL-E; BFS 17W H6393; ZUMTS17H; Introduction Date: December 05, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - BFS540 - 1153345-BFS540 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - BFS540
1153345-BFS540
RF Mixers - BFS540 1153345-BFS540
Manufacturer: NXP Win Source Part Number: 1153345-BFS540 Family Name: BFS540 Manufacturer Homepage: www.nxp.com Alternative Parts (Cross-Reference): ZUMT918; 2SC4400-3-TL-E; BFS 17W H6393; ZUMTS17H; Introduction Date: December 05, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1153345-BFS540
Family Name: BFS540
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): ZUMT918; 2SC4400-3-TL-E; BFS 17W H6393; ZUMTS17H;
Introduction Date: December 05, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 1153345-BFS540
Product Name RF Mixers - BFS540
Unlock Full Specs
to access all available technical data

Similar Products

11 - 21 GHz Fundamental Mixer - CMD178 - Qorvo
Specs
Package Type Die
LO Power 13 dBm
Intercept Point (IP3) 16 dBm
View Details
2 suppliers
650 – 900 MHz High Gain and Linearity Diversity Downconversion Mixer - SKY73086 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 36-pin
RF 650 to 900 MHz
IF 100 MHz
View Details
RF Mixers - 3157-ZFM-4212+-ND - DigiKey
Specs
Package Type Module, SMA Connectors
RF 2000 to 4200 MHz
View Details
Balanced Mixers - NBM-6000-26000 - kTB Solutions
Specs
RF 6000 to 26000 MHz
LO 6000 to 26000 MHz
IF 0.0 to 10000 MHz
View Details