NXP Semiconductors TRANSISTORS - Transistors (BJT) - Single - BFS20 BFS20

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 235157-BFS20 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 470MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 7mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 235157-BFS20 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 470MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 7mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BFS20 - 235157-BFS20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BFS20
235157-BFS20
TRANSISTORS - Transistors (BJT) - Single - BFS20 235157-BFS20
Manufacturer: Nexperia USA Inc. Win Source Part Number: 235157-BFS20 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 470MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 7mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 235157-BFS20
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 470MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 7mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 235157-BFS20
Product Name TRANSISTORS - Transistors (BJT) - Single - BFS20
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100AMX/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type SOIC8
View Details
Single FETs, MOSFETs - 448-AIMZA75R090M1HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
Bipolar Transistors - 1690616 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details