NXP Semiconductors Bipolar RF Transistors BFS17A,235

Description
RF Transistor NPN 15V 25mA 2.8GHz 300mW Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet
Description
RF Transistor NPN 15V 25mA 2.8GHz 300mW Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - BFS17A,235-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFS17A,235-ND
Bipolar RF Transistors BFS17A,235-ND
RF Transistor NPN 15V 25mA 2.8GHz 300mW Surface Mount SOT-23 (TO-236AB)

RF Transistor NPN 15V 25mA 2.8GHz 300mW Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - BFS17A,235 - 111215-BFS17A,235 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFS17A,235
111215-BFS17A,235
TRANSISTORS - RF Transistors (BJT) - BFS17A,235 111215-BFS17A,235
Manufacturer: NXP Win Source Part Number: 111215-BFS17A,235 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 2.8GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 2.5dB @ 800MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 25 @ 2mA, 1V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 111215-BFS17A,235
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 2.8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2.5dB @ 800MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 25 @ 2mA, 1V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15V 2.8GHZ Bipolar Transistor
283-BFS17A,235
15V 2.8GHZ Bipolar Transistor 283-BFS17A,235
RF TRANS NPN 15V 2.8GHZ TO236AB Product overview: BFS17A,235 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 2.8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS17A,235 can be used for catalog matching and distributor lookup.

RF TRANS NPN 15V 2.8GHZ TO236AB Product overview: BFS17A,235 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 2.8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 2.8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFS17A,235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFS17A,235 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFS17A,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFS17A,235
RF TRANS NPN 15V 2.8GHZ TO236AB

RF TRANS NPN 15V 2.8GHZ TO236AB

Supplier's Site
Bipolar RF Transistors - BFS17A,235 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
BFS17A,235
Bipolar RF Transistors BFS17A,235
RF TRANS NPN 15V 2.8GHZ TO236AB

RF TRANS NPN 15V 2.8GHZ TO236AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BFS17A,235-ND 111215-BFS17A,235 283-BFS17A,235 BFS17A,235 BFS17A,235
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - BFS17A,235 15V 2.8GHZ Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Polarity NPN NPN; NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; TO-236AB (SOT23) Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 15 volts 15 volts 15 volts
Noise Figure 2.5 dB 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC857BL3E6327XTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SC-101, SOT-883
View Details
4 suppliers
NPN general purpose transistor - 2PC4617QM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 50 volts
View Details
7 suppliers
Bipolar Transistors - 1658865 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details