NXP Semiconductors TRANSISTORS - RF Transistors (BJT) - BFG10W/X BFG10W/X

Description
Manufacturer: NXP Win Source Part Number: 201145-BFG10W/X Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 1.9GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: 4-SO Maximum Current Collector: 250mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 25 @ 50mA, 5V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 201145-BFG10W/X Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 1.9GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: 4-SO Maximum Current Collector: 250mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 25 @ 50mA, 5V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - BFG10W/X - 201145-BFG10W/X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFG10W/X
201145-BFG10W/X
TRANSISTORS - RF Transistors (BJT) - BFG10W/X 201145-BFG10W/X
Manufacturer: NXP Win Source Part Number: 201145-BFG10W/X Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 1.9GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: 4-SO Maximum Current Collector: 250mA VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Typical Gain (hFE) (Min): 25 @ 50mA, 5V Maximum Power Dissipation: 400mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 201145-BFG10W/X
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 1.9GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: 4-SO
Maximum Current Collector: 250mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Typical Gain (hFE) (Min): 25 @ 50mA, 5V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
10V 250MA Bipolar Transistor
283-BFG10W/X
10V 250MA Bipolar Transistor 283-BFG10W/X
TRANS NPN 10V 250MA SOT343N Product overview: BFG10W/X from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 250MA. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 250MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG10W/X can be used for catalog matching and distributor lookup.

TRANS NPN 10V 250MA SOT343N Product overview: BFG10W/X from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 250MA. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 250MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFG10W/X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 201145-BFG10W/X 283-BFG10W/X
Product Name TRANSISTORS - RF Transistors (BJT) - BFG10W/X 10V 250MA Bipolar Transistor
Polarity NPN; NPN NPN
Unlock Full Specs
to access all available technical data