NXP Semiconductors Single Bipolar Transistors BF423,112

Description
Bipolar (BJT) Transistor PNP 250V 50mA 60MHz 830mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 250V 50mA 60MHz 830mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BF423,112-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BF423,112-ND
Single Bipolar Transistors BF423,112-ND
Bipolar (BJT) Transistor PNP 250V 50mA 60MHz 830mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 250V 50mA 60MHz 830mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
250V 0.05A Bipolar Transistor
276-BF423,112
250V 0.05A Bipolar Transistor 276-BF423,112
TRANS PNP 250V 0.05A TO92-3 Product overview: BF423,112 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF423,112 can be used for catalog matching and distributor lookup.

TRANS PNP 250V 0.05A TO92-3 Product overview: BF423,112 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF423,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BF423,112 - 102901-BF423,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF423,112
102901-BF423,112
TRANSISTORS - Transistors (BJT) - Single - BF423,112 102901-BF423,112
Manufacturer: NXP Win Source Part Number: 102901-BF423,112 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 60MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 600mV @ 5mA, 30mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 50 @ 25mA, 20V Maximum Power Dissipation: 830mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 102901-BF423,112
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 600mV @ 5mA, 30mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 25mA, 20V
Maximum Power Dissipation: 830mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BF423,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BF423,112
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BF423,112
TRANS PNP 250V 0.05A TO92-3

TRANS PNP 250V 0.05A TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BF423,112-ND 276-BF423,112 102901-BF423,112 BF423,112
Product Name Single Bipolar Transistors 250V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BF423,112 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Bulk TO-92; SOT3; TO-92-3
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2222820 - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
45 V, 100 mA NPN general-purpose transistors - BC847BQAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
 - BC857SH6433XTMA1 - Rochester Electronics
Specs
Polarity PNP
Package Type PG-SOT363-6
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers