NPN general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with a height of 0.37 mm, suitable for Automatic Optical Inspection of solder joints and qualified to AEC-Q101 for automotive applications. The device offers a collector-emitter voltage of 45 V, a collector current of 100 mA, and three current gain selections including BC847BQA with a DC current gain (hFE) of 200 to 450 at VCE=5 V and IC=2 mA.
NPN general-purpose transistors in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and soldarable side pads.
Table 1.Product overview
Type Number
-
Package
-
PNP complement
Nexperia
JEITA
JEDEC
BC847AQA
DFN1010D-3
(SOT1215)
-
-
BC857AQA
BC847BQA
BC857BQA
BC847CQA
BC857CQA
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 280mW Surface Mount DFN1010D-3
TRANS NPN 45V 0.1A DFN1010D-3
NOW NEXPERIA BC847BQA - SMALL SI
Bipolar Transistors - BJT BC847BQA/DFN1010D-3/
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847BQAZ | 1727-BC847BQAZTR-ND | BC847BQAZ | BC847BQAZ | BC847BQAZ |
| Product Name | 45 V, 100 mA NPN general-purpose transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Package Type | SOT1215 SOT1215 | 3-XDFN Exposed Pad | AEC-Q101 | 3-XDFN Exposed Pad | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 45 volts | 45 volts | 45 volts | ||
| PD | 280 milliwatts | ||||
| hfe | 220 |