NXP Semiconductors 60V 15A TO-220 Bipolar Transistor BDT81

Description
Trans GP BJT NPN 60V 15A 3-Pin(3+Tab) TO-220 Product overview: BDT81 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDT81 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 60V 15A 3-Pin(3+Tab) TO-220 Product overview: BDT81 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDT81 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 15A TO-220 Bipolar Transistor
276-BDT81
60V 15A TO-220 Bipolar Transistor 276-BDT81
Trans GP BJT NPN 60V 15A 3-Pin(3+Tab) TO-220 Product overview: BDT81 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDT81 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 60V 15A 3-Pin(3+Tab) TO-220 Product overview: BDT81 from NXP Semiconductors is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDT81 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 234812-BDT81 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234812-BDT81
Discrete Semiconductor Products 234812-BDT81
Manufacturer: NXP Win Source Part Number: 234812-BDT81 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BDT81 Alternative Parts (Cross-Reference): 2N6487; ECCN: EAR99 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 234812-BDT81
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BDT81
Alternative Parts (Cross-Reference): 2N6487;
ECCN: EAR99
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BDT81 234812-BDT81
Product Name 60V 15A TO-220 Bipolar Transistor Discrete Semiconductor Products
Package Type TO-220; SOT3
Unlock Full Specs
to access all available technical data