NXP Semiconductors END - OF - LIFE - BD230 BD230

Description
Manufacturer: NXP Win Source Part Number: 1152559-BD230 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1152559-BD230 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BD230 - 1152559-BD230 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BD230
1152559-BD230
END - OF - LIFE - BD230 1152559-BD230
Manufacturer: NXP Win Source Part Number: 1152559-BD230 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: NXP
Win Source Part Number: 1152559-BD230
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152559-BD230
Product Name END - OF - LIFE - BD230
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60V 7A MOSFET Transistor - 278-AUIRF7478Q - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
4 suppliers
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details